Heyco Products, Inc. Heyco C2074 Liquid Tight Hole Plug, 1.093" Mounting Hole, Panel Thickness .200", IP67/68 C2074

Description
Heyco C2074 Liquid Tight Hole Plug Category: Bushings & Plugs Manufacturer: Heyco For use in panels as thin as .020" (0.5 mm) and as thick as .250" (6.4 mm). Provide liquid tight closure when used as a plug. When pierced, function as a liquid tight bushing that convert raw edged holes to smooth, neat, insulated holes. Used as a liquid tight bushing, HEYCo-molded Liquid Tight Break-Thru Plugs insulate and mechanically protect electrical and telecommunications cable, tubing, hose, rope, and utility lines. Locking fingers snap into holes with fingertip pressure. Locking fingers in fractional increments up to the maximum panel thickness. Withstand a push back force of greater than 35 pounds. Available in multiple sizes for use in .500" (12.7 mm) to 1.500" (38.1 mm) diameter holes. Mounting Hole Dia.: 1.093"; Cable Dia. Range: .250-.77"; Head Dia.: 1.530"; Overall Height: .63"
Request a Quote Datasheet
Description
Heyco C2074 Liquid Tight Hole Plug Category: Bushings & Plugs Manufacturer: Heyco For use in panels as thin as .020" (0.5 mm) and as thick as .250" (6.4 mm). Provide liquid tight closure when used as a plug. When pierced, function as a liquid tight bushing that convert raw edged holes to smooth, neat, insulated holes. Used as a liquid tight bushing, HEYCo-molded Liquid Tight Break-Thru Plugs insulate and mechanically protect electrical and telecommunications cable, tubing, hose, rope, and utility lines. Locking fingers snap into holes with fingertip pressure. Locking fingers in fractional increments up to the maximum panel thickness. Withstand a push back force of greater than 35 pounds. Available in multiple sizes for use in .500" (12.7 mm) to 1.500" (38.1 mm) diameter holes. Mounting Hole Dia.: 1.093"; Cable Dia. Range: .250-.77"; Head Dia.: 1.530"; Overall Height: .63"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco C2074 Liquid Tight Hole Plug, 1.093
Chanhassen, MN, United States
Heyco C2074 Liquid Tight Hole Plug, 1.093" Mounting Hole, Panel Thickness .200", IP67/68
24435
Heyco C2074 Liquid Tight Hole Plug, 1.093" Mounting Hole, Panel Thickness .200", IP67/68 24435
Heyco C2074 Liquid Tight Hole Plug Category: Bushings & Plugs Manufacturer: Heyco For use in panels as thin as .020" (0.5 mm) and as thick as .250" (6.4 mm). Provide liquid tight closure when used as a plug. When pierced, function as a liquid tight bushing that convert raw edged holes to smooth, neat, insulated holes. Used as a liquid tight bushing, HEYCo-molded Liquid Tight Break-Thru Plugs insulate and mechanically protect electrical and telecommunications cable, tubing, hose, rope, and utility lines. Locking fingers snap into holes with fingertip pressure. Locking fingers in fractional increments up to the maximum panel thickness. Withstand a push back force of greater than 35 pounds. Available in multiple sizes for use in .500" (12.7 mm) to 1.500" (38.1 mm) diameter holes. Mounting Hole Dia.: 1.093"; Cable Dia. Range: .250-.77"; Head Dia.: 1.530"; Overall Height: .63"
  • Heyco C2074 Liquid Tight Hole Plug
  • Category: Bushings & Plugs
  • Manufacturer: Heyco
  • For use in panels as thin as .020" (0.5 mm) and as thick as .250" (6.4 mm).
  • Provide liquid tight closure when used as a plug. When pierced, function as a liquid tight bushing that convert raw edged holes to smooth, neat, insulated holes.
  • Used as a liquid tight bushing, HEYCo-molded Liquid Tight Break-Thru Plugs insulate and mechanically protect electrical and telecommunications cable, tubing, hose, rope, and utility lines.
  • Locking fingers snap into holes with fingertip pressure.
  • Locking fingers in fractional increments up to the maximum panel thickness.
  • Withstand a push back force of greater than 35 pounds.
  • Available in multiple sizes for use in .500" (12.7 mm) to 1.500" (38.1 mm) diameter holes.
  • Mounting Hole Dia.: 1.093";
  • Cable Dia. Range: .250-.77";
  • Head Dia.: 1.530";
  • Overall Height: .63"
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number 24435
Product Name Heyco C2074 Liquid Tight Hole Plug, 1.093" Mounting Hole, Panel Thickness .200", IP67/68
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
High Temperature Septa - 75801 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details