HEYClip™ Snap Rivet part number 9038 is a black nylon 6 snap rivet designed for panels with a mounting hole diameter of 0.12 inch (3.0 mm) and a minimum panel thickness of 0.16 inch (4.1 mm). It has an assembled length of 0.22 inch (5.6 mm), a head height of 0.22 inch (5.6 mm), and a head diameter of 0.32 inch (8.1 mm). The extraction force is 49 N. It operates within a temperature range of -40°F (-40°C) to 239°F (115°C) and meets UL 94V-2 flammability rating. The rivet installs with fingertip pressure and releases by pulling the head. Standard packaging is 1,000 per bag.
| bisco industries | |
|---|---|
| Product Category | Rivets |
| Product Number | 9038 |
| Product Name | Push-In Rivets |