Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PROTECTIVE SLEEVING
HEYCO PRODUCTS, INC.
8920 -- CABLE WRAP FOR PCV, CABLES, AND HOSES
Heyco Products, Inc.
Cable Wrap for PCV, Cables, and Hoses
8920
Description
Cable Wrap for PCV, Cables, and Hoses
bisco industries
Done
Request a Quote
Email Supplier
Datasheet
Description
Cable Wrap for PCV, Cables, and Hoses
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
bisco industries
Anaheim, CA, United States
Cable Wrap for PCV, Cables, and Hoses
8920
Cable Wrap for PCV, Cables, and Hoses
8920
Cable Wrap for PCV, Cables, and Hoses
Cable Wrap for PCV, Cables, and Hoses
Supplier's Site
Datasheet
Technical Specifications
bisco industries
Product Category
Protective Sleeving
Product Number
8920
Product Name
Cable Wrap for PCV, Cables, and Hoses
Sleeving
Wrap Around Sleeving
Unlock Full Specs
to access all available technical data
Similar Products
New England Tubing Technologies
FEP Heat Shrink
Specs
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
FEP (fluorinated ethylene propylene)
Operating Temperature
200 C (392 F)
View Details
Kuriyama of America, Inc.
Tigerflex® 3.03 in. Fits Hose Grey Banding Coil|Master File
BCRT3
Specs
Sleeving
Spiral Wrap
Material
PVC
Diameter
3 inch (76.2 mm)
View Details
BARTEC
Heat Shrink Technology PSB/MSB/HSB
heat shrink technology psb msb hsb
Specs
Sleeving
Shrink Tubing
Operating Temperature
-40 to 87.78 C (-40 to 190 F)
View Details
TE Connectivity
Heat Shrink Tubing
047198P003
Specs
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin, Crosslinked Polyolefin
Operating Temperature
-40 to 110 C (-40 to 230 F)
View Details
2
suppliers