Heyco Products, Inc. Heyco 8467 Nylon Locknut 1 NPT, Black 8467

Description
Heyco 8467 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Temp rating Static: 239°F (115°C) to -40°F (-40°C)Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Use with service cord
Request a Quote Datasheet
Description
Heyco 8467 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Temp rating Static: 239°F (115°C) to -40°F (-40°C)Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Use with service cord
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 8467 Nylon Locknut 1 NPT, Black - 24614 - Waytek, Inc.
Chanhassen, MN, United States
Heyco 8467 Nylon Locknut 1 NPT, Black
24614
Heyco 8467 Nylon Locknut 1 NPT, Black 24614
Heyco 8467 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Temp rating Static: 239°F (115°C) to -40°F (-40°C)Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Use with service cord
  • Heyco 8467 Nylon Locknut
  • Category: Strain Reliefs
  • Manufacturer: Heyco
  • Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents
  • Flex nut style prevents cable kinking
  • Easy installation: push cable through strain relief and tighten dome nut
  • Use minimum size strain relief that fits your cable
  • Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft.
  • Temp rating Static: 239°F (115°C) to -40°F (-40°C)Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
  • Use with service cord
Supplier's Site Datasheet
Lock Nuts - 8467 - bisco industries
Anaheim, CA, United States
Lock Nuts
8467
Lock Nuts 8467
Lock Nuts

Lock Nuts

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. bisco industries
Product Category Nuts Nuts
Product Number 24614 8467
Product Name Heyco 8467 Nylon Locknut 1 NPT, Black Lock Nuts
Type Locknut Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide PG Threaded Locknuts - 7211856 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size PG21
Material Bronze
View Details
2 suppliers
Slotted M3 Nut - KA1-4240000 - Harwin Plc
Specs
Type Round Nut
Size M3
View Details
Ergostyle® Wing Nuts with Stud by ELESA® - 34458 - Jergens, Inc.
Specs
Type Wing Nut
Material Plastic; Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Finish Gray/Black Matte
View Details
Acorn/Cap Nut, Nylon - 402 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Acorn Nut
Size Hex OD: .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details