Heyco Products, Inc. Heyco 8463 Nylon Locknut 1/2 NPT, Black 8463

Description
Heyco 8463 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Use with service cord
Request a Quote Datasheet
Description
Heyco 8463 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Use with service cord
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 8463 Nylon Locknut 1/2 NPT, Black - 24612 - Waytek, Inc.
Chanhassen, MN, United States
Heyco 8463 Nylon Locknut 1/2 NPT, Black
24612
Heyco 8463 Nylon Locknut 1/2 NPT, Black 24612
Heyco 8463 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Use with service cord
  • Heyco 8463 Nylon Locknut
  • Category: Strain Reliefs
  • Manufacturer: Heyco
  • Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents
  • Flex nut style prevents cable kinking
  • Easy installation: push cable through strain relief and tighten dome nut
  • Use minimum size strain relief that fits your cable
  • Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft.
  • Temp rating Static: 239°F (115°C) to -40°F (-40°C)
  • Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
  • Use with service cord
Supplier's Site Datasheet
Lock Nuts - 8463 - bisco industries
Anaheim, CA, United States
Lock Nuts
8463
Lock Nuts 8463
Lock Nuts

Lock Nuts

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. bisco industries
Product Category Nuts Nuts
Product Number 24612 8463
Product Name Heyco 8463 Nylon Locknut 1/2 NPT, Black Lock Nuts
Type Locknut Locknut
Unlock Full Specs
to access all available technical data

Similar Products

ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details
Flange Nuts - 20104 - Jergens, Inc.
Specs
Type Flange Nut
Size 7/16"; 7/16-20
Material Steel; Low Carbon Steel
View Details
Hex Nut, M2, Qty 50 - N2SM - Newport MKS
Specs
Type Hex Nut
Material Stainless Steel
View Details