Heyco Products, Inc. Heyco 8412 Liquid Tight Fitting 1" Thread Size, Right Angle, IP68, Nylon, Black 8412

Description
Heyco 8412 Liquid Tight Fitting Category: Tubing & Conduit Fittings Manufacturer: Heyco Nylon material Push tubing into the fitting tighten lock nut and screw into place Suitable for indoor and outdoor use Easy assembly Size: 1 Thread Size: 1 NPT Right Angle
Request a Quote Datasheet
Description
Heyco 8412 Liquid Tight Fitting Category: Tubing & Conduit Fittings Manufacturer: Heyco Nylon material Push tubing into the fitting tighten lock nut and screw into place Suitable for indoor and outdoor use Easy assembly Size: 1 Thread Size: 1 NPT Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 8412 Liquid Tight Fitting 1
Chanhassen, MN, United States
Heyco 8412 Liquid Tight Fitting 1" Thread Size, Right Angle, IP68, Nylon, Black
27272
Heyco 8412 Liquid Tight Fitting 1" Thread Size, Right Angle, IP68, Nylon, Black 27272
Heyco 8412 Liquid Tight Fitting Category: Tubing & Conduit Fittings Manufacturer: Heyco Nylon material Push tubing into the fitting tighten lock nut and screw into place Suitable for indoor and outdoor use Easy assembly Size: 1 Thread Size: 1 NPT Right Angle
  • Heyco 8412 Liquid Tight Fitting
  • Category: Tubing & Conduit Fittings
  • Manufacturer: Heyco
  • Nylon material
  • Push tubing into the fitting tighten lock nut and screw into place
  • Suitable for indoor and outdoor use
  • Easy assembly
  • Size: 1
  • Thread Size: 1 NPT
  • Right Angle
Supplier's Site Datasheet
Conduit Fittings - 8412 - bisco industries
Anaheim, CA, United States
Conduit Fittings
8412
Conduit Fittings 8412
Conduit Fittings

Conduit Fittings

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. bisco industries
Product Category Conduit Fittings Conduit Fittings
Product Number 27272 8412
Product Name Heyco 8412 Liquid Tight Fitting 1" Thread Size, Right Angle, IP68, Nylon, Black Conduit Fittings
Size 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 606024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Dome cover
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details