Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
HEYCO PRODUCTS, INC.
7315 -- ROUND BARREL FEMALE PIN CONNECTORS
Heyco Products, Inc.
Round Barrel Female Pin Connectors
7315
Description
Round Barrel Female Pin Connectors
bisco industries
Done
Request a Quote
Email Supplier
Description
Round Barrel Female Pin Connectors
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
bisco industries
Anaheim, CA, United States
Round Barrel Female Pin Connectors
7315
Round Barrel Female Pin Connectors
7315
Round Barrel Female Pin Connectors
Round Barrel Female Pin Connectors
Supplier's Site
Technical Specifications
bisco industries
Product Category
Electrical Connectors
Product Number
7315
Product Name
Round Barrel Female Pin Connectors
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
D-Sub Connector Assemblies
A29052-015
Specs
Connector Type
Board Mount Connector; D-Sub Connector
Mounting
Surface Mount
Current Rating
1.0 amps
View Details
Anderson Power Products
Blade Type Power Connector Assemblies
1320G4
Specs
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3
suppliers
PIC Wire & Cable
75 OHM Connectors BNC Mini Straight Plug
190745
Specs
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details
SCHURTER Inc
Df12 Connector Filter C14 10A Std Schurter
3-103-327
View Details