Heyco Products, Inc. Hole Plugs - Tapered Caps 4947

Description
"Hole Plug 0.875"" (22.23mm) 7/8"" Nylon Black"
Request a Quote Datasheet
Description
"Hole Plug 0.875"" (22.23mm) 7/8"" Nylon Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - Tapered Caps - 3720-4947-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
3720-4947-ND
Hole Plugs - Tapered Caps 3720-4947-ND
"Hole Plug 0.875"" (22.23mm) 7/8"" Nylon Black"

"Hole Plug 0.875"" (22.23mm) 7/8"" Nylon Black"

Buy Now Datasheet
Vent Plugs - 4947 - bisco industries
Anaheim, CA, United States
Vent Plugs
4947
Vent Plugs 4947
Vent Plugs

Vent Plugs

Supplier's Site Datasheet

Technical Specifications

  DigiKey bisco industries
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 3720-4947-ND 4947
Product Name Hole Plugs - Tapered Caps Vent Plugs
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

281 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.281 inches
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Silicone Tapered Plug Kit - STPKI - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Tapered
Material Rubber - Silicone; Silicone
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details