Heyco Products, Inc. Cable Supports and Fasteners 4213A

Description
CBL CLIP WIRE SADDLE WHITE ADH
Request a Quote Datasheet
Description
CBL CLIP WIRE SADDLE WHITE ADH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 3720-4213A-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
3720-4213A-ND
Cable Supports and Fasteners 3720-4213A-ND
CBL CLIP WIRE SADDLE WHITE ADH

CBL CLIP WIRE SADDLE WHITE ADH

Buy Now Datasheet
Wire and Cable Holders - 4213A - bisco industries
Anaheim, CA, United States
Wire and Cable Holders
4213A
Wire and Cable Holders 4213A
Wire and Cable Holders

Wire and Cable Holders

Supplier's Site

Technical Specifications

  DigiKey bisco industries
Product Category Wire and Cable Clips Cable Clamps
Product Number 3720-4213A-ND 4213A
Product Name Cable Supports and Fasteners Wire and Cable Holders
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Steel Cable Clamp - 8101 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.250 inch (6.35 mm)
View Details
4 suppliers
Powerpole ® Pak 5-6 Position Hardware and Cable Clamp - 115G2-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers