Heyco Products, Inc. Bushings, Grommets 4014B

Description
"Circular - 0.519"" (13.18mm) Grommet 0.120"" ~ 0.200"" (3.05mm ~ 5.08mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.519"" (13.18mm) Grommet 0.120"" ~ 0.200"" (3.05mm ~ 5.08mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-4014B-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-4014B-ND
Bushings, Grommets 3720-4014B-ND
"Circular - 0.519"" (13.18mm) Grommet 0.120"" ~ 0.200"" (3.05mm ~ 5.08mm) Black"

"Circular - 0.519"" (13.18mm) Grommet 0.120"" ~ 0.200"" (3.05mm ~ 5.08mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-4014B-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm43) - B02130P1 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - V80/BE - V80/BE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details