Heyco Products, Inc.
Screw Grommets
3554B
Description
Screw Grommets
Request a Quote
Email Supplier
Datasheet
Description
Screw Grommets
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
3554B |
|
Product Name
|
Screw Grommets |
Unlock Full Specs
to access all available technical data
Similar Products
Inside Diameter
0.9449 inch (24 mm)
View Details
2 suppliers
Overall Thickness
0.5000 inch (12.7 mm)
Material
Plastic
View Details
Shape
Flexible Grommet / Edging
Packaging
Bulk Package
Groove Width
0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details