Heyco Products, Inc. Heyco 3464 Pigtail Cordgrip .065" to .210", 1/4 Thread Size, Black 3464

Description
Heyco 3464 Pigtail Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP68) Flammability rating 94V-2 Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 1/4 Cable Dia. Min-Max: .064-.210 Mounting Hole Sizes: .540 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Flex Nut
Request a Quote Datasheet
Description
Heyco 3464 Pigtail Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP68) Flammability rating 94V-2 Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 1/4 Cable Dia. Min-Max: .064-.210 Mounting Hole Sizes: .540 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Flex Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 3464 Pigtail Cordgrip .065
Chanhassen, MN, United States
Heyco 3464 Pigtail Cordgrip .065" to .210", 1/4 Thread Size, Black
24624
Heyco 3464 Pigtail Cordgrip .065" to .210", 1/4 Thread Size, Black 24624
Heyco 3464 Pigtail Cordgrip Category: Strain Reliefs Manufacturer: Heyco NEMA type 6 enclosures (IP68) Flammability rating 94V-2 Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Use minimum size strain relief that fits your cable Use with service cord Designed to Fit Thread Size: 1/4 Cable Dia. Min-Max: .064-.210 Mounting Hole Sizes: .540 Temp rating Static: 239°F (115°C) to -40°F (-40°C) Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C) Flex Nut
  • Heyco 3464 Pigtail Cordgrip
  • Category: Strain Reliefs
  • Manufacturer: Heyco
  • NEMA type 6 enclosures (IP68)
  • Flammability rating 94V-2
  • Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents
  • Use minimum size strain relief that fits your cable
  • Use with service cord
  • Designed to Fit Thread Size: 1/4
  • Cable Dia. Min-Max: .064-.210
  • Mounting Hole Sizes: .540
  • Temp rating Static: 239°F (115°C) to -40°F (-40°C)
  • Temp rating Dynamic: 212°F (100°C) to -4°F (-20°C)
  • Flex Nut
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Strain Reliefs
Product Number 24624
Product Name Heyco 3464 Pigtail Cordgrip .065" to .210", 1/4 Thread Size, Black
Material Polyamide / Nylon®;

Nylon

Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1604121-4 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
Cable Gland; 24-38.5 mm; Polyamide 6; Neoprene; Light Gray; PG 42; 68 mm; 60 mm - 70075276 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 24.000 to 1.516 inch (610 to 38.5 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824220 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details