Heyco Products, Inc. Cable and Cord Grips 3461

Description
"Cable Gland 0.25"" ~ 0.49"" (6.4mm ~ 12.4mm) Polyamide (PA66), Nylon 6/6 3/4"" NPT Gray"
Request a Quote Datasheet
Description
"Cable Gland 0.25"" ~ 0.49"" (6.4mm ~ 12.4mm) Polyamide (PA66), Nylon 6/6 3/4"" NPT Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 3720-3461-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
3720-3461-ND
Cable and Cord Grips 3720-3461-ND
"Cable Gland 0.25"" ~ 0.49"" (6.4mm ~ 12.4mm) Polyamide (PA66), Nylon 6/6 3/4"" NPT Gray"

"Cable Gland 0.25"" ~ 0.49"" (6.4mm ~ 12.4mm) Polyamide (PA66), Nylon 6/6 3/4"" NPT Gray"

Buy Now Datasheet
Cordgrips - 3461 - bisco industries
Anaheim, CA, United States
Cordgrips
3461
Cordgrips 3461
Cordgrips

Cordgrips

Supplier's Site Datasheet

Technical Specifications

  DigiKey bisco industries
Product Category Sealing Glands Sealing Glands
Product Number 3720-3461-ND 3461
Product Name Cable and Cord Grips Cordgrips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4249610 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details