Heyco Products, Inc. Screw Grommets 3401VB

Description
Screw Grommets
Request a Quote
Description
Screw Grommets
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Screw Grommet part number 3401VB from bisco industries features an integral sealing ring that ensures a reliable seal at the mounting hole, achieving IP 65, 67, and 68 ratings. It allows for air passage to equalize pressure while preventing moisture intrusion, making it liquid-tight. This product is UL rated for NEMA Type 3R, 4, and 4X applications. The grommet includes a hydrophobic and oleophobic filter membrane that protects electronic enclosures from moisture and particulate contamination. It is designed with a pressure compensating seal to mitigate pressure buildup due to temperature fluctuations. Installation is straightforward, accommodating both threaded and clearance holes, and it is made from electrically non-conductive Nylon 6/6. The grommet can snap into panel thicknesses up to 0.125 inches (3.2 mm) without tools, and it features six vent holes for effective ventilation. It is a cost-effective alternative to metal or steel plugs, with a head thickness of approximately 0.21 inches (5.3 mm).

Datasheet Summary
Powered by GS/AI

The Screw Grommet part number 3401VB from bisco industries features an integral sealing ring that ensures a reliable seal at the mounting hole, achieving IP 65, 67, and 68 ratings. It allows for air passage to equalize pressure while preventing moisture intrusion, making it liquid-tight. This product is UL rated for NEMA Type 3R, 4, and 4X applications. The grommet includes a hydrophobic and oleophobic filter membrane that protects electronic enclosures from moisture and particulate contamination. It is designed with a pressure compensating seal to mitigate pressure buildup due to temperature fluctuations. Installation is straightforward, accommodating both threaded and clearance holes, and it is made from electrically non-conductive Nylon 6/6. The grommet can snap into panel thicknesses up to 0.125 inches (3.2 mm) without tools, and it features six vent holes for effective ventilation. It is a cost-effective alternative to metal or steel plugs, with a head thickness of approximately 0.21 inches (5.3 mm).

Suppliers

Company
Product
Description
Supplier Links
Screw Grommets - 3401VB - bisco industries
Anaheim, CA, United States
Screw Grommets
3401VB
Screw Grommets 3401VB
Screw Grommets

Screw Grommets

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Grommets
Product Number 3401VB
Product Name Screw Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN930-1 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S60/WHT - S60/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details