Heyco Products, Inc. Cordgrips 3251

Description
Cordgrips
Request a Quote Datasheet
Description
Cordgrips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordgrips - 3251 - bisco industries
Anaheim, CA, United States
Cordgrips
3251
Cordgrips 3251
Cordgrips

Cordgrips

Supplier's Site Datasheet
Cable and Cord Grips - 3720-3251-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
3720-3251-ND
Cable and Cord Grips 3720-3251-ND
"Cable Gland 0.17"" ~ 0.47"" (4.3mm ~ 11.9mm) Polyamide (PA66), Nylon 6/6 1/2"" NPT Black"

"Cable Gland 0.17"" ~ 0.47"" (4.3mm ~ 11.9mm) Polyamide (PA66), Nylon 6/6 1/2"" NPT Black"

Buy Now Datasheet

Technical Specifications

  bisco industries DigiKey
Product Category Sealing Glands Sealing Glands
Product Number 3251 3720-3251-ND
Product Name Cordgrips Cable and Cord Grips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4305299 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details