Heyco Products, Inc. Cable and Cord Grips 3219

Description
"Cable Gland 0.23"" ~ 0.55"" (5.8mm ~ 13.9mm) Polyamide (PA66), Nylon 6/6 PG16 Black"
Request a Quote Datasheet
Description
"Cable Gland 0.23"" ~ 0.55"" (5.8mm ~ 13.9mm) Polyamide (PA66), Nylon 6/6 PG16 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Cord Grips - 3720-3219-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
3720-3219-ND
Cable and Cord Grips 3720-3219-ND
"Cable Gland 0.23"" ~ 0.55"" (5.8mm ~ 13.9mm) Polyamide (PA66), Nylon 6/6 PG16 Black"

"Cable Gland 0.23"" ~ 0.55"" (5.8mm ~ 13.9mm) Polyamide (PA66), Nylon 6/6 PG16 Black"

Buy Now Datasheet
Cordgrips - 3219 - bisco industries
Anaheim, CA, United States
Cordgrips
3219
Cordgrips 3219
Cordgrips

Cordgrips

Supplier's Site Datasheet

Technical Specifications

  DigiKey bisco industries
Product Category Sealing Glands Sealing Glands
Product Number 3720-3219-ND 3219
Product Name Cable and Cord Grips Cordgrips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - 4264135 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.57 inch (40 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details