Heyco Products, Inc. Cordgrips 3202

Description
Cordgrips
Request a Quote Datasheet
Description
Cordgrips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordgrips - 3202 - bisco industries
Anaheim, CA, United States
Cordgrips
3202
Cordgrips 3202
Cordgrips

Cordgrips

Supplier's Site Datasheet
Cable and Cord Grips - 3720-3202-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
3720-3202-ND
Cable and Cord Grips 3720-3202-ND
"Cable Gland 0.45"" ~ 0.71"" (11.4mm ~ 18.0mm) Polyamide (PA66), Nylon 6/6 1/2"" NPT Black"

"Cable Gland 0.45"" ~ 0.71"" (11.4mm ~ 18.0mm) Polyamide (PA66), Nylon 6/6 1/2"" NPT Black"

Buy Now Datasheet

Technical Specifications

  bisco industries DigiKey
Product Category Sealing Glands Sealing Glands
Product Number 3202 3720-3202-ND
Product Name Cordgrips Cable and Cord Grips
Application Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248644 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details