Heyco Products, Inc. Hole Plugs - Tapered Caps 3152

Description
"Hole Plug 0.875"" (22.23mm) 7/8"" Nylon Black"
Request a Quote Datasheet
Description
"Hole Plug 0.875"" (22.23mm) 7/8"" Nylon Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - Tapered Caps - 3720-3152-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
3720-3152-ND
Hole Plugs - Tapered Caps 3720-3152-ND
"Hole Plug 0.875"" (22.23mm) 7/8"" Nylon Black"

"Hole Plug 0.875"" (22.23mm) 7/8"" Nylon Black"

Buy Now Datasheet
Vent Plugs - 3152 - bisco industries
Anaheim, CA, United States
Vent Plugs
3152
Vent Plugs 3152
Vent Plugs

Vent Plugs

Supplier's Site Datasheet

Technical Specifications

  DigiKey bisco industries
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 3720-3152-ND 3152
Product Name Hole Plugs - Tapered Caps Vent Plugs
Features Vented
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2826945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel, Nickel Plated Brass
NPT Thread PG11
View Details