Heyco Products, Inc. Hole Plugs 3102

Description
Hole Plugs
Request a Quote Datasheet
Description
Hole Plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - 3102 - bisco industries
Anaheim, CA, United States
Hole Plugs
3102
Hole Plugs 3102
Hole Plugs

Hole Plugs

Supplier's Site Datasheet
Hole Plugs - Tapered Caps - 3720-3102-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
3720-3102-ND
Hole Plugs - Tapered Caps 3720-3102-ND
"Hole Plug 1.250"" (31.75mm) 1 1/4"" Nylon Black"

"Hole Plug 1.250"" (31.75mm) 1 1/4"" Nylon Black"

Buy Now Datasheet

Technical Specifications

  bisco industries DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 3102 3720-3102-ND
Product Name Hole Plugs Hole Plugs - Tapered Caps
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2691846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 12.7 mm
View Details