Heyco Products, Inc. Hole Plugs 3096

Description
Hole Plugs
Request a Quote Datasheet
Description
Hole Plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - 3096 - bisco industries
Anaheim, CA, United States
Hole Plugs
3096
Hole Plugs 3096
Hole Plugs

Hole Plugs

Supplier's Site Datasheet
Hole Plugs - Tapered Caps - 3720-3096-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
3720-3096-ND
Hole Plugs - Tapered Caps 3720-3096-ND
"Hole Plug 1.250"" (31.75mm) 1 1/4"" Nylon White"

"Hole Plug 1.250"" (31.75mm) 1 1/4"" Nylon White"

Buy Now Datasheet

Technical Specifications

  bisco industries DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 3096 3720-3096-ND
Product Name Hole Plugs Hole Plugs - Tapered Caps
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76022 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details