Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLUGS, STOPPERS, AND INSERTS
HEYCO PRODUCTS, INC.
3048 -- HOLE PLUGS
Heyco Products, Inc.
Hole Plugs
3048
Description
Hole Plugs
bisco industries
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Hole Plugs
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
bisco industries
Anaheim, CA, United States
Hole Plugs
3048
Hole Plugs
3048
Hole Plugs
Hole Plugs
Supplier's Site
Datasheet
DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
3720-3048-ND
Hole Plugs - Tapered Caps
3720-3048-ND
"Hole Plug 1.500"" (38.10mm) Nylon Black"
"Hole Plug 1.500"" (38.10mm) Nylon Black"
Buy Now
Datasheet
Technical Specifications
bisco industries
DigiKey
Product Category
Plugs, Stoppers, and Inserts
Plugs, Stoppers, and Inserts
Product Number
3048
3720-3048-ND
Product Name
Hole Plugs
Hole Plugs - Tapered Caps
Material
Nylon
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Cable Gland Plugs
2116790
Specs
Material
Nickel Plated Brass
NPT Thread
M20
View Details
Keystone Electronics Corp.
Hole Plug: .875" Hole Dia
8612
Specs
Shape / Application
Round
Material
Nylon; Nylon 6/6 V-2
NPT Thread
.875 [22.2]
View Details
2
suppliers
STEGO
Pressure Compensation Device Snap-in
DA 284 | IP66
Specs
Shape / Application
Button Plug
Features
Vented
Fitted Depth
0.5906 inch (15 mm)
View Details
Atlantic Rubber Company, Inc.
Laboratory Stoppers
Specs
Material
Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details