Heyco Products, Inc. Bushings, Grommets 2853

Description
"Circular - 0.281"" (7.14mm) Bushing 0.220"" (5.59mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.281"" (7.14mm) Bushing 0.220"" (5.59mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-2853-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2853-ND
Bushings, Grommets 3720-2853-ND
"Circular - 0.281"" (7.14mm) Bushing 0.220"" (5.59mm) Black"

"Circular - 0.281"" (7.14mm) Bushing 0.220"" (5.59mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-2853-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS60F-BL - LS60F-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details