Heyco Products, Inc. Shorty Bushings 2850

Description
Shorty Bushings
Request a Quote Datasheet
Description
Shorty Bushings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shorty Bushings - 2850 - bisco industries
Anaheim, CA, United States
Shorty Bushings
2850
Shorty Bushings 2850
Shorty Bushings

Shorty Bushings

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Strain Reliefs
Product Number 2850
Product Name Shorty Bushings
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5088450-9 - TE Connectivity
Specs
Material PVC
Length 1.82 inch (46.22 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Gland, Cable; NPT; 3/8 in.; 18 in.; 38 mm; 17.1 mm; Brass; Neoprene; Nickel - 70074605 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 17.100 inch (434 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820780 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.787 to 1.024 inch (20 to 26 mm)
View Details