Heyco Products, Inc. Hole Plugs 2723

Description
Hole Plugs
Request a Quote Datasheet
Description
Hole Plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - 2723 - bisco industries
Anaheim, CA, United States
Hole Plugs
2723
Hole Plugs 2723
Hole Plugs

Hole Plugs

Supplier's Site Datasheet
Hole Plugs - Tapered Caps - 3720-2723-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
3720-2723-ND
Hole Plugs - Tapered Caps 3720-2723-ND
Hole Plug Nylon Black

Hole Plug Nylon Black

Buy Now Datasheet

Technical Specifications

  bisco industries DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 2723 3720-2723-ND
Product Name Hole Plugs Hole Plugs - Tapered Caps
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 2691853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 6.3 mm
View Details
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details