Heyco Products, Inc. Hole Plugs - Tapered Caps 2704

Description
"Hole Plug 0.875"" (22.23mm) 7/8"" Nylon White"
Request a Quote Datasheet
Description
"Hole Plug 0.875"" (22.23mm) 7/8"" Nylon White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - Tapered Caps - 3720-2704-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
3720-2704-ND
Hole Plugs - Tapered Caps 3720-2704-ND
"Hole Plug 0.875"" (22.23mm) 7/8"" Nylon White"

"Hole Plug 0.875"" (22.23mm) 7/8"" Nylon White"

Buy Now Datasheet
Hole Plugs - 2704 - bisco industries
Anaheim, CA, United States
Hole Plugs
2704
Hole Plugs 2704
Hole Plugs

Hole Plugs

Supplier's Site Datasheet

Technical Specifications

  DigiKey bisco industries
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 3720-2704-ND 2704
Product Name Hole Plugs - Tapered Caps Hole Plugs
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Long Life GC Autosampler Septa - 75831 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3543 inch (? to 9 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details