Heyco Products, Inc. Hole Plugs - Tapered Caps 2703

Description
"Hole Plug 0.875"" (22.23mm) 7/8"" Nylon Black"
Request a Quote Datasheet
Description
"Hole Plug 0.875"" (22.23mm) 7/8"" Nylon Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - Tapered Caps - 3720-2703-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
3720-2703-ND
Hole Plugs - Tapered Caps 3720-2703-ND
"Hole Plug 0.875"" (22.23mm) 7/8"" Nylon Black"

"Hole Plug 0.875"" (22.23mm) 7/8"" Nylon Black"

Buy Now Datasheet
Heyco 2703 Locking Hole Plug .875
Chanhassen, MN, United States
Heyco 2703 Locking Hole Plug .875" Mounting Hole, 1.016" Head Diameter
24411
Heyco 2703 Locking Hole Plug .875" Mounting Hole, 1.016" Head Diameter 24411
Heyco 2703 Locking Hole Plug Category: Bushings & Plugs Manufacturer: Heyco Used to plug holes in panels or sheet metal Made of black nylon Mounting hole diameter: .875" Head diameter 1.02" Overall height: .453" Max Panel Thickness: .125" Black nylon construction
  • Heyco 2703 Locking Hole Plug
  • Category: Bushings & Plugs
  • Manufacturer: Heyco
  • Used to plug holes in panels or sheet metal
  • Made of black nylon
  • Mounting hole diameter: .875"
  • Head diameter 1.02"
  • Overall height: .453"
  • Max Panel Thickness: .125"
  • Black nylon construction
Supplier's Site Datasheet
Hole Plugs - 2703 - bisco industries
Anaheim, CA, United States
Hole Plugs
2703
Hole Plugs 2703
Hole Plugs

Hole Plugs

Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc. bisco industries
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 3720-2703-ND 24411 2703
Product Name Hole Plugs - Tapered Caps Heyco 2703 Locking Hole Plug .875" Mounting Hole, 1.016" Head Diameter Hole Plugs
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

ADHESIVE PROTECTIVE VENT FILTER - VE7 series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material ePTFE
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700632 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details