Heyco Products, Inc. Heyco 2663 Locking Hole Plug .625" Mounting Hole, .718" Head Diameter 2663

Description
Heyco 2663 Locking Hole Plug Category: Bushings & Plugs Manufacturer: Heyco Used to plug holes in panels or sheet metal Made of black nylon Mounting hole diameter: .625" Head diameter .72" Overall height: .406" Max Panel Thickness: .125" Black nylon construction
Request a Quote Datasheet
Description
Heyco 2663 Locking Hole Plug Category: Bushings & Plugs Manufacturer: Heyco Used to plug holes in panels or sheet metal Made of black nylon Mounting hole diameter: .625" Head diameter .72" Overall height: .406" Max Panel Thickness: .125" Black nylon construction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heyco 2663 Locking Hole Plug .625
Chanhassen, MN, United States
Heyco 2663 Locking Hole Plug .625" Mounting Hole, .718" Head Diameter
24407
Heyco 2663 Locking Hole Plug .625" Mounting Hole, .718" Head Diameter 24407
Heyco 2663 Locking Hole Plug Category: Bushings & Plugs Manufacturer: Heyco Used to plug holes in panels or sheet metal Made of black nylon Mounting hole diameter: .625" Head diameter .72" Overall height: .406" Max Panel Thickness: .125" Black nylon construction
  • Heyco 2663 Locking Hole Plug
  • Category: Bushings & Plugs
  • Manufacturer: Heyco
  • Used to plug holes in panels or sheet metal
  • Made of black nylon
  • Mounting hole diameter: .625"
  • Head diameter .72"
  • Overall height: .406"
  • Max Panel Thickness: .125"
  • Black nylon construction
Supplier's Site Datasheet
Hole Plugs - Tapered Caps - 3720-2663-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
3720-2663-ND
Hole Plugs - Tapered Caps 3720-2663-ND
"Hole Plug 0.625"" (15.88mm) 5/8"" Nylon Black"

"Hole Plug 0.625"" (15.88mm) 5/8"" Nylon Black"

Buy Now Datasheet
Hole Plugs - 2663 - bisco industries
Anaheim, CA, United States
Hole Plugs
2663
Hole Plugs 2663
Hole Plugs

Hole Plugs

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. DigiKey bisco industries
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 24407 3720-2663-ND 2663
Product Name Heyco 2663 Locking Hole Plug .625" Mounting Hole, .718" Head Diameter Hole Plugs - Tapered Caps Hole Plugs
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Polyamide Metric Thread Plugs - 7217340 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details