Heyco Products, Inc. Vent Plugs 2657

Description
Vent Plugs
Request a Quote Datasheet
Description
Vent Plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vent Plugs - 2657 - bisco industries
Anaheim, CA, United States
Vent Plugs
2657
Vent Plugs 2657
Vent Plugs

Vent Plugs

Supplier's Site Datasheet
Hole Plugs - Tapered Caps - 3720-2657-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
3720-2657-ND
Hole Plugs - Tapered Caps 3720-2657-ND
"Hole Plug 0.625"" (15.88mm) 5/8"" Nylon Black"

"Hole Plug 0.625"" (15.88mm) 5/8"" Nylon Black"

Buy Now Datasheet

Technical Specifications

  bisco industries DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 2657 3720-2657-ND
Product Name Vent Plugs Hole Plugs - Tapered Caps
Features Vented
Unlock Full Specs
to access all available technical data

Similar Products

TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
MIV-DA084 Pressure Compression Device,Breathers - MIV-DA084 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
View Details
6 mm 6000 Series Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 6.12 mm
View Details
Pipe Plug, Mechanical T-Hand. Alum. Test 12
Specs
Shape / Application Round
NPT Thread 3/4 M (19mm)
View Details