Heyco Products, Inc. Hole Plugs 2617

Description
Hole Plugs
Request a Quote Datasheet
Description
Hole Plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - 2617 - bisco industries
Anaheim, CA, United States
Hole Plugs
2617
Hole Plugs 2617
Hole Plugs

Hole Plugs

Supplier's Site
Heyco 2617 Locking Hole Plug .375
Chanhassen, MN, United States
Heyco 2617 Locking Hole Plug .375" Mounting Hole, .468" Head Diameter
24403
Heyco 2617 Locking Hole Plug .375" Mounting Hole, .468" Head Diameter 24403
Heyco 2617 Locking Hole Plug Category: Bushings & Plugs Manufacturer: Heyco Used to plug holes in panels or sheet metal Made of black nylon Mounting hole diameter: .375" Head diameter .47" Overall height: .406" Max Panel Thickness: .125" Black nylon construction
  • Heyco 2617 Locking Hole Plug
  • Category: Bushings & Plugs
  • Manufacturer: Heyco
  • Used to plug holes in panels or sheet metal
  • Made of black nylon
  • Mounting hole diameter: .375"
  • Head diameter .47"
  • Overall height: .406"
  • Max Panel Thickness: .125"
  • Black nylon construction
Supplier's Site Datasheet
Hole Plugs - Tapered Caps - 3720-2617-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
3720-2617-ND
Hole Plugs - Tapered Caps 3720-2617-ND
"Hole Plug 0.375"" (9.53mm) 3/8"" Nylon Black"

"Hole Plug 0.375"" (9.53mm) 3/8"" Nylon Black"

Buy Now Datasheet

Technical Specifications

  bisco industries Waytek, Inc. DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 2617 24403 3720-2617-ND
Product Name Hole Plugs Heyco 2617 Locking Hole Plug .375" Mounting Hole, .468" Head Diameter Hole Plugs - Tapered Caps
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Nickel-Plated Brass PG Thread Plugs - 6700516 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details