Heyco Products, Inc. Hole Plugs 2603

Description
Hole Plugs
Request a Quote Datasheet
Description
Hole Plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - 2603 - bisco industries
Anaheim, CA, United States
Hole Plugs
2603
Hole Plugs 2603
Hole Plugs

Hole Plugs

Supplier's Site Datasheet
Heyco 2603 Locking Hole Plug .250
Chanhassen, MN, United States
Heyco 2603 Locking Hole Plug .250" Mounting Hole, .312" Head Diameter
24401
Heyco 2603 Locking Hole Plug .250" Mounting Hole, .312" Head Diameter 24401
Heyco 2603 Locking Hole Plug Category: Bushings & Plugs Manufacturer: Heyco Used to plug holes in panels or sheet metal Made of black nylon Mounting hole diameter: .250" Head diameter .31" Overall height: .31" Max Panel Thickness: .062" Black nylon construction Quick and easy installation
  • Heyco 2603 Locking Hole Plug
  • Category: Bushings & Plugs
  • Manufacturer: Heyco
  • Used to plug holes in panels or sheet metal
  • Made of black nylon
  • Mounting hole diameter: .250"
  • Head diameter .31"
  • Overall height: .31"
  • Max Panel Thickness: .062"
  • Black nylon construction
  • Quick and easy installation
Supplier's Site Datasheet
Hole Plugs - Tapered Caps - 3720-2603-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
3720-2603-ND
Hole Plugs - Tapered Caps 3720-2603-ND
"Hole Plug 0.250"" (6.35mm) 1/4"" Nylon Black"

"Hole Plug 0.250"" (6.35mm) 1/4"" Nylon Black"

Buy Now Datasheet

Technical Specifications

  bisco industries Waytek, Inc. DigiKey
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 2603 24401 3720-2603-ND
Product Name Hole Plugs Heyco 2603 Locking Hole Plug .250" Mounting Hole, .312" Head Diameter Hole Plugs - Tapered Caps
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Goretex Protective Vent - PMF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless (optional feature); PA6, Polycarbonate
View Details
Nickel-Plated Brass PG Thread Plugs - 6700507 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details