Heyco Products, Inc. Snap-in Liquid Tight Bushings 2540

Description
Snap-in Liquid Tight Bushings
Request a Quote
Description
Snap-in Liquid Tight Bushings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap-in Liquid Tight Bushings - 2540 - bisco industries
Anaheim, CA, United States
Snap-in Liquid Tight Bushings
2540
Snap-in Liquid Tight Bushings 2540
Snap-in Liquid Tight Bushings

Snap-in Liquid Tight Bushings

Supplier's Site

Technical Specifications

  bisco industries
Product Category Strain Reliefs
Product Number 2540
Product Name Snap-in Liquid Tight Bushings
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 3-747580-1 - TE Connectivity
Specs
Material Steel
Length 0.6248 inch (15.87 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074559 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.630 inch (16 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824150 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details