Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STRAIN RELIEFS
HEYCO PRODUCTS, INC.
2422SP -- OCUB 2000 BLACK, UNIVSL BUSHNG
Heyco Products, Inc.
OCUB 2000 BLACK, UNIVSL BUSHNG
2422SP
Description
OCUB 2000 BLACK, UNIVSL BUSHNG
Heilind Electronics, Inc.
bisco industries
Done
Request a Quote
Email Supplier
Datasheet
Description
OCUB 2000 BLACK, UNIVSL BUSHNG
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
OCUB 2000 BLACK, UNIVSL BUSHNG
2422SP
OCUB 2000 BLACK, UNIVSL BUSHNG
2422SP
OCUB 2000 BLACK, UNIVSL BUSHNG
OCUB 2000 BLACK, UNIVSL BUSHNG
Buy Now
bisco industries
Anaheim, CA, United States
Universal Bushings
2422SP
Universal Bushings
2422SP
Universal Bushings
Universal Bushings
Supplier's Site
Datasheet
Technical Specifications
Heilind Electronics, Inc.
bisco industries
Product Category
Strain Reliefs
Strain Reliefs
Product Number
2422SP
2422SP
Product Name
OCUB 2000 BLACK, UNIVSL BUSHNG
Universal Bushings
Type
Cable Bushing
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Gland, Cable; Polyamide 6; PG 48; 35 to48 mm; 59.3 mm; 70 mm; Neoprene; Black
5308 538
Specs
Material
Polyamide 6
Color
Black
Diameter
2.335 inch (59.3 mm)
View Details
Interpower
Mini Dome Liquid Tight Strain Relief
85824900
Specs
Material
Brass
Color
Silver
Diameter
0.079 to 0.126 inch (2 to 3.2 mm)
View Details
TE Connectivity
Connector Strain Relief
2295891-1
Specs
Material
Copper Alloy
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
PennEngineering®
Liquid Tight Cordgrips for Solar Applications
Heyco®-Tite UL Listed/Recognized and CSA Certified
Specs
Material
Polyamide / Nylon®
Length
1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size
1 to 2 inch (25.4 to 50.8 mm)
View Details