Heyco Products, Inc. Bushings, Grommets 2417

Description
"Circular - 2.250"" (57.15mm) Bushing 1.860"" (47.24mm) Black"
Request a Quote Datasheet
Description
"Circular - 2.250"" (57.15mm) Bushing 1.860"" (47.24mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-2417-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2417-ND
Bushings, Grommets 3720-2417-ND
"Circular - 2.250"" (57.15mm) Bushing 1.860"" (47.24mm) Black"

"Circular - 2.250"" (57.15mm) Bushing 1.860"" (47.24mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-2417-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm22) - B02130P11 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details