Heyco Products, Inc. Bushings, Grommets 2406

Description
"Circular - 2.000"" (50.80mm) Bushing 1.750"" (44.45mm) Black"
Request a Quote Datasheet
Description
"Circular - 2.000"" (50.80mm) Bushing 1.750"" (44.45mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-2406-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2406-ND
Bushings, Grommets 3720-2406-ND
"Circular - 2.000"" (50.80mm) Bushing 1.750"" (44.45mm) Black"

"Circular - 2.000"" (50.80mm) Bushing 1.750"" (44.45mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-2406-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet, Jacketed Wire, .24-.27″ (6.10-6.86mm) Power (no Signal) - NS-240 - Anderson Power Products
Specs
Inside Diameter 0.2701 inch (6.86 mm)
View Details
CABLE GROMMET BLACK - S165-76/BLK - S165-76/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details