Heyco Products, Inc. Bushings, Grommets 2213

Description
"Circular - 1.500"" (38.10mm) Bushing 1.060"" (26.92mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.500"" (38.10mm) Bushing 1.060"" (26.92mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-2213-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2213-ND
Bushings, Grommets 3720-2213-ND
"Circular - 1.500"" (38.10mm) Bushing 1.060"" (26.92mm) Black"

"Circular - 1.500"" (38.10mm) Bushing 1.060"" (26.92mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-2213-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-2-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm43) - B02130P1 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BROWN) - APD-KH170-BR - APD-KH170-BR - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details