Heyco Products, Inc. Bushings, Grommets 2182

Description
"Circular - 1.187"" (30.15mm) Bushing 0.940"" (23.88mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.187"" (30.15mm) Bushing 0.940"" (23.88mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-2182-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2182-ND
Bushings, Grommets 3720-2182-ND
"Circular - 1.187"" (30.15mm) Bushing 0.940"" (23.88mm) Black"

"Circular - 1.187"" (30.15mm) Bushing 0.940"" (23.88mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-2182-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-28 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
6P Mini Spec Pak Grommet, Jacketed Wire, .530-.550″ (13.46-14.00mm) - J-530-SP - Anderson Power Products
Specs
Inside Diameter 0.5512 inch (14 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - CHC-18/GA - CHC-18/GA - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details