Heyco Products, Inc. Bushings, Grommets 2137SP

Description
"Circular - 1.000"" (25.40mm) Bushing, Split 0.750"" (19.05mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.000"" (25.40mm) Bushing, Split 0.750"" (19.05mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-2137SP-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2137SP-ND
Bushings, Grommets 3720-2137SP-ND
"Circular - 1.000"" (25.40mm) Bushing, Split 0.750"" (19.05mm) Black"

"Circular - 1.000"" (25.40mm) Bushing, Split 0.750"" (19.05mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-2137SP-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-5-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET STAIN - AN-LH011-HL - AN-LH011-HL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details