Heyco Products, Inc. Bushings, Grommets 2086

Description
"Circular - 0.687"" (17.45mm) Bushing 0.560"" (14.22mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.687"" (17.45mm) Bushing 0.560"" (14.22mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-2086-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2086-ND
Bushings, Grommets 3720-2086-ND
"Circular - 0.687"" (17.45mm) Bushing 0.560"" (14.22mm) Black"

"Circular - 0.687"" (17.45mm) Bushing 0.560"" (14.22mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-2086-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN930-4 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
SPLIT CABLE GROMMET (NICKEL) - CHC-S22DN - CHC-S22DN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details