Heyco Products, Inc. Bushings, Grommets 2010

Description
"Circular - 0.312"" (7.92mm) Bushing 0.190"" (4.83mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.312"" (7.92mm) Bushing 0.190"" (4.83mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 3720-2010-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
3720-2010-ND
Bushings, Grommets 3720-2010-ND
"Circular - 0.312"" (7.92mm) Bushing 0.190"" (4.83mm) Black"

"Circular - 0.312"" (7.92mm) Bushing 0.190"" (4.83mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 3720-2010-ND
Product Name Bushings, Grommets
Material Plastic; Polyamide (PA66), Nylon 6/6
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power (no Signal) - NS-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details