Heyco Products, Inc. Strain Relief Bushings 1810

Description
Strain Relief Bushings
Request a Quote Datasheet
Description
Strain Relief Bushings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Bushings - 1810 - bisco industries
Anaheim, CA, United States
Strain Relief Bushings
1810
Strain Relief Bushings 1810
Strain Relief Bushings

Strain Relief Bushings

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Strain Reliefs
Product Number 1810
Product Name Strain Relief Bushings
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Strain Relief Liquid Tight Flex - 85820150 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Cable Gland; Brass; 5 to 8.5 mm Diameter, Cord Range; Metric; M 16 x 1.5/9 - 70074636 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.630 inch (16 mm)
View Details
Connector Strain Relief - 200686-1 - TE Connectivity
Specs
Material Carbon Steel
Length 1.13 inch (28.58 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details