Heyco Products, Inc.
Screw Terminal Blocks
1559
Description
Screw Terminal Blocks
Request a Quote
Email Supplier
Description
Screw Terminal Blocks
Request a Quote
Email Supplier
Suppliers
Screw Terminal Blocks
1559
Supplier's Site
Technical Specifications
|
Product Category
|
Terminal Blocks |
|
Product Number
|
1559 |
|
Product Name
|
Screw Terminal Blocks |
|
Mounting Options
|
Terminal Strip
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting Options
Universal Mounting Foot
Termination Options
Screw Clamp
View Details
2 suppliers
Mounting Options
PCB
# of Contacts
32
Contacts Pitch
3.50 mm (0.14 inches)
View Details
3 suppliers
BlockMaster Electronics, Inc.
North American
22 to 12 AWG
Voltage Rating
300 volts
Current Rating
20 amps
View Details
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
4 suppliers