Heyco Products, Inc. Strain Relief Bushings 1397

Description
Strain Relief Bushings
Request a Quote Datasheet
Description
Strain Relief Bushings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Bushings - 1397 - bisco industries
Anaheim, CA, United States
Strain Relief Bushings
1397
Strain Relief Bushings 1397
Strain Relief Bushings

Strain Relief Bushings

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Strain Reliefs
Product Number 1397
Product Name Strain Relief Bushings
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 2-350378-1 - TE Connectivity
Specs
Material Flexible PVC
Length 0.4201 inch (10.67 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824770 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074544 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.984 inch (25 mm)
View Details