The 1319D is a diffuser plug for mounting holes 2.000 inches (50.8 mm) in diameter, made of polycarbonate with a matte finish to diffuse light. It features multiple locking steps for panels up to 0.125 inches (3.2 mm) thick, with a head diameter of 2.16 inches (54.8 mm) and overall height of 0.45 inches (11.5 mm). It operates within a temperature range of -40°F (-40°C) to 239°F (115°C) and meets the UL 94V-2 flammability rating.
| bisco industries | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 1319D |
| Product Name | Hole Plugs |
| Material | Polycarbonate |