Heyco Products, Inc. Hole Plugs - Tapered Caps 1300

Description
"Hole Plug 0.187"" (4.75mm) Polycarbonate Clear"
Request a Quote Datasheet
Description
"Hole Plug 0.187"" (4.75mm) Polycarbonate Clear"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Plugs - Tapered Caps - 3720-1300-ND - DigiKey
Thief River Falls, MN, United States
Hole Plugs - Tapered Caps
3720-1300-ND
Hole Plugs - Tapered Caps 3720-1300-ND
"Hole Plug 0.187"" (4.75mm) Polycarbonate Clear"

"Hole Plug 0.187"" (4.75mm) Polycarbonate Clear"

Buy Now Datasheet
Hole Plugs - 1300 - bisco industries
Anaheim, CA, United States
Hole Plugs
1300
Hole Plugs 1300
Hole Plugs

Hole Plugs

Supplier's Site Datasheet

Technical Specifications

  DigiKey bisco industries
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 3720-1300-ND 1300
Product Name Hole Plugs - Tapered Caps Hole Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Three Layer Septa - 76001 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details