Heyco Products, Inc. Nylon Spacers 12539

Description
Nylon Spacers
Request a Quote Datasheet
Description
Nylon Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Spacers - 12539 - bisco industries
Anaheim, CA, United States
Nylon Spacers
12539
Nylon Spacers 12539
Nylon Spacers

Nylon Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
12539
Standoffs & Spacers 12539
Standoffs & Spacers HST63-06 NATURAL NYL Tapd Hex SPACER

Standoffs & Spacers HST63-06 NATURAL NYL Tapd Hex SPACER

Buy Now Datasheet

Technical Specifications

  bisco industries VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 12539 12539
Product Name Nylon Spacers Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

0.156
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
5/16 Round Spacer - 1664 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 2240457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2756 inch (7 mm)
View Details