Heyco Products, Inc. Grommet Strips, Rolls, and Channels 12431R

Description
Grommet Strips, Rolls, and Channels
Request a Quote Datasheet
Description
Grommet Strips, Rolls, and Channels
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet Strips, Rolls, and Channels - 12431R - bisco industries
Anaheim, CA, United States
Grommet Strips, Rolls, and Channels
12431R
Grommet Strips, Rolls, and Channels 12431R
Grommet Strips, Rolls, and Channels

Grommet Strips, Rolls, and Channels

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Grommets
Product Number 12431R
Product Name Grommet Strips, Rolls, and Channels
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm32) - B02130P5 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details