Heyco Products, Inc. Grommet Strips, Rolls, and Channels 12427

Description
Grommet Strips, Rolls, and Channels
Request a Quote Datasheet
Description
Grommet Strips, Rolls, and Channels
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grommet Strips, Rolls, and Channels - 12427 - bisco industries
Anaheim, CA, United States
Grommet Strips, Rolls, and Channels
12427
Grommet Strips, Rolls, and Channels 12427
Grommet Strips, Rolls, and Channels

Grommet Strips, Rolls, and Channels

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Grommets
Product Number 12427
Product Name Grommet Strips, Rolls, and Channels
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-17 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm41) - B02130P3 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (SATIN NICKEL) - LS-50S-S-SN - LS-50S-S-SN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details