Heyco Products, Inc. Rubber Grommets 1199 94V-0

Description
Rubber Grommets
Request a Quote
Description
Rubber Grommets
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Grommets - 1199 94V-0 - bisco industries
Anaheim, CA, United States
Rubber Grommets
1199 94V-0
Rubber Grommets 1199 94V-0
Rubber Grommets

Rubber Grommets

Supplier's Site

Technical Specifications

  bisco industries
Product Category Grommets
Product Number 1199 94V-0
Product Name Rubber Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details