Heyco Products, Inc. Strain Relief Bushings 1109

Description
Strain Relief Bushings
Request a Quote
Description
Strain Relief Bushings
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Bushings - 1109 - bisco industries
Anaheim, CA, United States
Strain Relief Bushings
1109
Strain Relief Bushings 1109
Strain Relief Bushings

Strain Relief Bushings

Supplier's Site

Technical Specifications

  bisco industries
Product Category Strain Reliefs
Product Number 1109
Product Name Strain Relief Bushings
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 40 x 1.5; 53 mm; 62 mm; 40 mm; Polyamide 6; Neoprene - 70074550 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.575 inch (40 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824250 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Connector Strain Relief - 3-747579-6 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details