Heyco Products, Inc. Standoff And Spacer 11030

Description
LED Mounting Hardware HLEDS3-12 PVC BLACK PVC/NYL LED Spacer Product overview: 11030 from Heyco Products is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-11030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Mounting Hardware HLEDS3-12 PVC BLACK PVC/NYL LED Spacer Product overview: 11030 from Heyco Products is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-11030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff And Spacer - 582-11030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-11030
Standoff And Spacer 582-11030
LED Mounting Hardware HLEDS3-12 PVC BLACK PVC/NYL LED Spacer Product overview: 11030 from Heyco Products is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-11030 can be used for catalog matching and distributor lookup.

LED Mounting Hardware HLEDS3-12 PVC BLACK PVC/NYL LED Spacer Product overview: 11030 from Heyco Products is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-11030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Spacers - 11030 - bisco industries
Anaheim, CA, United States
LED Spacers
11030
LED Spacers 11030
LED Spacers

LED Spacers

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. bisco industries
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 582-11030 11030
Product Name Standoff And Spacer LED Spacers
Type & Shape Spacer; Standoff Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Round Spacer With #8-32 Thread, 0.25(OD), Made from 303 Stainless Steel - A 9X43-A83220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Mounting Threaded
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Round Spacer - 1457B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details